Anaren, Inc. RF/IF and RFID - RF Directional Coupler XC0450E-03S

Description
Win Source Part Number: 994572-XC0450E-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger II® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 100W Coupler Type: Standard Frequency: 460MHz ~ 470MHz Insertion Loss: 0.35dB Isolation: 20dB Package / Case: 4-SMD, Gull Wing Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: XC0450
Request a Quote Datasheet
Description
Win Source Part Number: 994572-XC0450E-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger II® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 100W Coupler Type: Standard Frequency: 460MHz ~ 470MHz Insertion Loss: 0.35dB Isolation: 20dB Package / Case: 4-SMD, Gull Wing Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: XC0450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 994572-XC0450E-03S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
994572-XC0450E-03S
RF/IF and RFID - RF Directional Coupler 994572-XC0450E-03S
Win Source Part Number: 994572-XC0450E-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger II® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 100W Coupler Type: Standard Frequency: 460MHz ~ 470MHz Insertion Loss: 0.35dB Isolation: 20dB Package / Case: 4-SMD, Gull Wing Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Base Product Number: XC0450

Win Source Part Number: 994572-XC0450E-03S
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger II®
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Power - Max: 100W
Coupler Type: Standard
Frequency: 460MHz ~ 470MHz
Insertion Loss: 0.35dB
Isolation: 20dB
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: SMD
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Base Product Number: XC0450

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 994572-XC0450E-03S
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 4.60E8 to 4.70E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details