Anaren, Inc. RF/IF and RFID - RF Directional Coupler X3C21P2-03S

Description
Win Source Part Number: 995463-X3C21P2-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Power - Max: 172W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 3dB Insertion Loss: 0.22dB Isolation: 25dB Return Loss: 25dB Package / Case: 4-SMD, No Lead Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1113-1,X3C21P20 3S,1173-1113-6,1173- 1113-2 Base Product Number: X3C21P2
Request a Quote
Description
Win Source Part Number: 995463-X3C21P2-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Power - Max: 172W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 3dB Insertion Loss: 0.22dB Isolation: 25dB Return Loss: 25dB Package / Case: 4-SMD, No Lead Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1113-1,X3C21P20 3S,1173-1113-6,1173- 1113-2 Base Product Number: X3C21P2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 995463-X3C21P2-03S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
995463-X3C21P2-03S
RF/IF and RFID - RF Directional Coupler 995463-X3C21P2-03S
Win Source Part Number: 995463-X3C21P2-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 2,000 Power - Max: 172W Coupler Type: Standard Frequency: 2GHz ~ 2.3GHz Coupling Factor: 3dB Insertion Loss: 0.22dB Isolation: 25dB Return Loss: 25dB Package / Case: 4-SMD, No Lead Supplier Device Package: SMD ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1113-1,X3C21P20 3S,1173-1113-6,1173- 1113-2 Base Product Number: X3C21P2

Win Source Part Number: 995463-X3C21P2-03S
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger III®
Package: Tape & Reel
Applications: General Purpose
Standard Package: 2,000
Power - Max: 172W
Coupler Type: Standard
Frequency: 2GHz ~ 2.3GHz
Coupling Factor: 3dB
Insertion Loss: 0.22dB
Isolation: 25dB
Return Loss: 25dB
Package / Case: 4-SMD, No Lead
Supplier Device Package: SMD
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1113-1,X3C21P203S,1173-1113-6,1173-1113-2
Base Product Number: X3C21P2

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 995463-X3C21P2-03S
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 2.00E9 to 2.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-704 5315TC-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details