Welcome to our Xinger®-brand Directional Coupler product line. Anaren's Xinger®-brand directional couplers offer you the lowest loss in the industry for their category. Our 10, 20, and 30 dB couplers are particularly suitable for power and frequency detection applications, as well as for VSWR monitoring in cases where tightly controlled couplers and low insertion loss is required; our 2-5 dB couplers are best for applications where minimal part-to-part variation is required, such as asymmetrical Doherty combiner applications. In all cases, Xinger-brand directonal couplers operate up to 6GHz, offer wideband frequency coverage, and are produced with an RoHS-compliant immersion tin finish.
| Anaren, Inc. | |
|---|---|
| Product Category | RF Couplers |
| Product Number | X3C21P1-05S |
| Product Name | Directional RF Coupler |
| RF Coupler Type | Uni-Directional |
| Package Type | Surface Mount |
| Impedance | 50 ohms |
| Frequency Range | 2000.00 to 2300.00 MHz |