Anaren, Inc. RF Directional Coupler - X3C19P2-30S X3C19P2-30S

Description
Manufacturer: Anaren Win Source Part Number: 043759-X3C19P2-30S Packaging: Reel - TR Applications: DCS, LTE, PCS, WCDMA Coupler Type: Standard Frequency: 1.4GHz to 2.7GHz Coupling Factor: 30.4dB Insertion Loss: 0.1dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 200W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 043759-X3C19P2-30S Packaging: Reel - TR Applications: DCS, LTE, PCS, WCDMA Coupler Type: Standard Frequency: 1.4GHz to 2.7GHz Coupling Factor: 30.4dB Insertion Loss: 0.1dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 200W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X3C19P2-30S - 043759-X3C19P2-30S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - X3C19P2-30S
043759-X3C19P2-30S
RF Directional Coupler - X3C19P2-30S 043759-X3C19P2-30S
Manufacturer: Anaren Win Source Part Number: 043759-X3C19P2-30S Packaging: Reel - TR Applications: DCS, LTE, PCS, WCDMA Coupler Type: Standard Frequency: 1.4GHz to 2.7GHz Coupling Factor: 30.4dB Insertion Loss: 0.1dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 200W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Anaren
Win Source Part Number: 043759-X3C19P2-30S
Packaging: Reel - TR
Applications: DCS, LTE, PCS, WCDMA
Coupler Type: Standard
Frequency: 1.4GHz to 2.7GHz
Coupling Factor: 30.4dB
Insertion Loss: 0.1dB
Return Loss: 24.9dB
Categories: RF/IF and RFID
Status: Active
Case / Package: SMD
Maximum Power Dissipation: 200W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 043759-X3C19P2-30S
Product Name RF Directional Coupler - X3C19P2-30S
Frequency 1.40E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4513TC Series High Performance RFID Transponder Coils - 4513TC-105 4513TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details