Anaren, Inc. RF Directional Coupler - X3C19P2-03S X3C19P2-03S

Description
Manufacturer: Anaren Win Source Part Number: 1118119-X3C19P2-03S Packaging: Reel - TR Applications: DCS, LTE, PCS, WCDMA Coupler Type: Standard Frequency: 1.7GHz to 2GHz Coupling Factor: 3dB Insertion Loss: 0.22dB Isolation: 23dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 176W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1118119-X3C19P2-03S Packaging: Reel - TR Applications: DCS, LTE, PCS, WCDMA Coupler Type: Standard Frequency: 1.7GHz to 2GHz Coupling Factor: 3dB Insertion Loss: 0.22dB Isolation: 23dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 176W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - X3C19P2-03S - 1118119-X3C19P2-03S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - X3C19P2-03S
1118119-X3C19P2-03S
RF Directional Coupler - X3C19P2-03S 1118119-X3C19P2-03S
Manufacturer: Anaren Win Source Part Number: 1118119-X3C19P2-03S Packaging: Reel - TR Applications: DCS, LTE, PCS, WCDMA Coupler Type: Standard Frequency: 1.7GHz to 2GHz Coupling Factor: 3dB Insertion Loss: 0.22dB Isolation: 23dB Return Loss: 24.9dB Categories: RF/IF and RFID Status: Active Case / Package: SMD Maximum Power Dissipation: 176W Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 1118119-X3C19P2-03S
Packaging: Reel - TR
Applications: DCS, LTE, PCS, WCDMA
Coupler Type: Standard
Frequency: 1.7GHz to 2GHz
Coupling Factor: 3dB
Insertion Loss: 0.22dB
Isolation: 23dB
Return Loss: 24.9dB
Categories: RF/IF and RFID
Status: Active
Case / Package: SMD
Maximum Power Dissipation: 176W
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1118119-X3C19P2-03S
Product Name RF Directional Coupler - X3C19P2-03S
Frequency 1.70E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-404 4308RV-404XJLD , 4308RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details