Anaren, Inc. RF/IF and RFID - RF Directional Coupler X3C19F1-03S

Description
Win Source Part Number: 1031902-X3C19F1-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 25W Coupler Type: Standard Frequency: 1.7GHz ~ 2.3GHz Insertion Loss: 0.25dB Isolation: 26dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1186-2,X3C19F1- 03SR,1173-1186-1,X3C 19F1-03S-ND,X3C19F1- 03S REEL 3DB,1173-1186-6 Base Product Number: X3C19F1
Request a Quote Datasheet
Description
Win Source Part Number: 1031902-X3C19F1-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 25W Coupler Type: Standard Frequency: 1.7GHz ~ 2.3GHz Insertion Loss: 0.25dB Isolation: 26dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1186-2,X3C19F1- 03SR,1173-1186-1,X3C 19F1-03S-ND,X3C19F1- 03S REEL 3DB,1173-1186-6 Base Product Number: X3C19F1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1031902-X3C19F1-03S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1031902-X3C19F1-03S
RF/IF and RFID - RF Directional Coupler 1031902-X3C19F1-03S
Win Source Part Number: 1031902-X3C19F1-03S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger III® Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Power - Max: 25W Coupler Type: Standard Frequency: 1.7GHz ~ 2.3GHz Insertion Loss: 0.25dB Isolation: 26dB Package / Case: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc. Other Names: 1173-1186-2,X3C19F1- 03SR,1173-1186-1,X3C 19F1-03S-ND,X3C19F1- 03S REEL 3DB,1173-1186-6 Base Product Number: X3C19F1

Win Source Part Number: 1031902-X3C19F1-03S
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger III®
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Power - Max: 25W
Coupler Type: Standard
Frequency: 1.7GHz ~ 2.3GHz
Insertion Loss: 0.25dB
Isolation: 26dB
Package / Case: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1186-2,X3C19F1-03SR,1173-1186-1,X3C19F1-03S-ND,X3C19F1-03S REEL 3DB,1173-1186-6
Base Product Number: X3C19F1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1031902-X3C19F1-03S
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 1.70E9 to 2.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details