Manufacturer: Anaren
Win Source Part Number: 043756-X3C09P2-03S
Packaging: Reel - TR
Applications: AMPS, CDMA, WCDMA
Coupler Type: Standard
Frequency: 800MHz to 1GHz
Coupling Factor: 3dB
Insertion Loss: 0.2dB
Isolation: 23dB
Return Loss: 24.9dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 4-SMD
Maximum Power Dissipation: 187W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 043756-X3C09P2-03S |
| Product Name | RF Directional Coupler - X3C09P2-03S |
| Frequency | 8.00E8 to 1.00E9 Hz |