Anaren, Inc. RF Power Dividers/Splitters - PD1722J5050S2 PD1722J5050S2

Description
Manufacturer: Anaren Win Source Part Number: 1236527-PD1722J5050S 2 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 1236527-PD1722J5050S 2 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD1722J5050S2 - PD1722J5050S2 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD1722J5050S2
PD1722J5050S2
RF Power Dividers/Splitters - PD1722J5050S2 PD1722J5050S2
Manufacturer: Anaren Win Source Part Number: 1236527-PD1722J5050S 2 Manufacturer Homepage: www.anaren.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Anaren
Win Source Part Number: 1236527-PD1722J5050S2
Manufacturer Homepage: www.anaren.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PD1722J5050S2
Product Name RF Power Dividers/Splitters - PD1722J5050S2
Unlock Full Specs
to access all available technical data

Similar Products

810MHZ 960MHZ Rf Power Divider Splitter - 851-PD4W09-59LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type / Form Factor Tape & Reel (TR)
Frequency 810.00 to 960.00 MHz
Insertion Loss 1.30 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 1761-PDW06089-TDKR-ND - DigiKey
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SMD
Insertion Loss 1.00 dB
View Details
2 suppliers
2 way Power Divider SMA Connectors From 0.3GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.3-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 26500.00 MHz
Insertion Loss 2.50 dB
View Details
PD-0R413, Ultra-wideband Wilkinson Power Divider - PD-0R413 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 400.00 to 13200.00 MHz
View Details