Win Source Part Number: 1029005-PD0922J5050S
Category: RF/IF and RFID>RF Power Dividers/Splitters
Series: Xinger®
Package: Tape & Reel
Specifications: Isolation (Min) 9dB, 12dB Return Loss
Standard Package: 4,000
Frequency: 950 MHz ~ 2.15 GHz
Insertion Loss: 0.5dB
Package / Case: 0805 (2012 Metric)
Dimension: 0.079" L x 0.050" W (2.00mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1094-1,1173-109
Base Product Number: PD0922
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1029005-PD0922J5050S2HF |
| Product Name | RF/IF and RFID - RF Power Dividers/Splitters |
| Frequency | 9.50E8 to 2.15E9 Hz |