Anaren, Inc. RF Directional Coupler - JP520S JP520S

Description
Manufacturer: Anaren Win Source Part Number: 1050096-JP520S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2GHz to 2.3GHz Coupling Factor: 20dB Insertion Loss: 0.25dB Categories: RF/IF and RFID Status: Active Case / Package: Pico Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 1050096-JP520S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2GHz to 2.3GHz Coupling Factor: 20dB Insertion Loss: 0.25dB Categories: RF/IF and RFID Status: Active Case / Package: Pico Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - JP520S - 1050096-JP520S - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - JP520S
1050096-JP520S
RF Directional Coupler - JP520S 1050096-JP520S
Manufacturer: Anaren Win Source Part Number: 1050096-JP520S Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2GHz to 2.3GHz Coupling Factor: 20dB Insertion Loss: 0.25dB Categories: RF/IF and RFID Status: Active Case / Package: Pico Maximum Power Dissipation: 25W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Anaren
Win Source Part Number: 1050096-JP520S
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 2GHz to 2.3GHz
Coupling Factor: 20dB
Insertion Loss: 0.25dB
Categories: RF/IF and RFID
Status: Active
Case / Package: Pico
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1050096-JP520S
Product Name RF Directional Coupler - JP520S
Frequency 2.00E9 to 2.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-725 5315TC-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details