Manufacturer: Anaren
Win Source Part Number: 1176375-G150N50W4B
Impedance: 50 Ohm
Power (Watts): 150W
Frequency Range: 0Hz ~ 2.7GHz
Family Name: G150N50W4B
Categories: RF/IF and RFID
Manufacturer Homepage: www.anaren.com
Introduction Date: July 11, 2006
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1176375-G150N50W4B |
| Product Name | Electronic Surplus - G150N50W4B |
| Frequency | 0.0 to 2.70E9 Hz |