Anaren, Inc. Flanged Termination G100N50W4

Description
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability. See our application notes for information on mounting, power-handling, and more. For a sample of a product listed on the table below or to secure a quote, contact our sales department today!
Description
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability. See our application notes for information on mounting, power-handling, and more. For a sample of a product listed on the table below or to secure a quote, contact our sales department today!

Suppliers

Company
Product
Description
Supplier Links
Flanged Termination - G100N50W4 - Anaren, Inc.
East Syracuse, NY, USA
Flanged Termination
G100N50W4
Flanged Termination G100N50W4
Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 î©. Anaren's flange terminations products are 100% standard-tested for quality and reliability. See our application notes for information on mounting, power-handling, and more. For a sample of a product listed on the table below or to secure a quote, contact our sales department today!

Anaren's flange terminators are high power, mountable devices that are suitable for the most demanding high power applications. Our flanged components are lead-free and RoHS compliant and are manufactured using a thick film process, and a highly reliable and repeatable soldering and lead-welding process . Flange terminations from Anaren feature a high power capability of up to 450 watts and a resistance value of 50 Ω.
Anaren's flange terminations products are 100% standard-tested for quality and reliability. See our application notes for information on mounting, power-handling, and more. For a sample of a product listed on the table below or to secure a quote, contact our sales department today!

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number G100N50W4
Product Name Flanged Termination
Mounting / Packaging Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination - 5o2120124S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 12400 MHz
View Details
200W 18GHz Coaxial Termination - UIYCT200AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type N
Frequency Range 18000 MHz
View Details
Terminations - NCT33R5 - kTB Solutions
Specs
Connector Type 3.5mm; 3.5mm
Frequency Range 0.0 to 33000 MHz
Power 0.5000 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details