Anaren, Inc. RF Directional Coupler - C2327J5003AHF C2327J5003AHF

Description
Manufacturer: Anaren Win Source Part Number: 012588-C2327J5003AHF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.3GHz to 2.7GHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 22dB Return Loss: 18dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 012588-C2327J5003AHF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.3GHz to 2.7GHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 22dB Return Loss: 18dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - C2327J5003AHF - 012588-C2327J5003AHF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - C2327J5003AHF
012588-C2327J5003AHF
RF Directional Coupler - C2327J5003AHF 012588-C2327J5003AHF
Manufacturer: Anaren Win Source Part Number: 012588-C2327J5003AHF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.3GHz to 2.7GHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 22dB Return Loss: 18dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 012588-C2327J5003AHF
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 2.3GHz to 2.7GHz
Coupling Factor: 3dB
Insertion Loss: 0.3dB
Isolation: 22dB
Return Loss: 18dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 012588-C2327J5003AHF
Product Name RF Directional Coupler - C2327J5003AHF
Frequency 2.30E9 to 2.70E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-404 4312RV-404XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details