Manufacturer: Anaren
Win Source Part Number: 049983-C2023J5003AHF
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 2GHz to 2.3GHz
Coupling Factor: 3dB
Insertion Loss: 0.3dB
Isolation: 25dB
Return Loss: 22dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 049983-C2023J5003AHF |
| Product Name | RF Directional Coupler - C2023J5003AHF |
| Frequency | 2.00E9 to 2.30E9 Hz |