Anaren, Inc. RF Misc ICs and Modules - C200N50Z4 C200N50Z4

Description
Manufacturer: Anaren Win Source Part Number: 865516-C200N50Z4 Features: RF IC Termination DCS, GSM, PCS 0Hz ~ 2.2GHz 200W SMD Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: C200N50 Categories: RF/IF and RFID Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000 Other Part Number: 1173-1079-6, 1173-1079-1, 1173-1079-2
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 865516-C200N50Z4 Features: RF IC Termination DCS, GSM, PCS 0Hz ~ 2.2GHz 200W SMD Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: C200N50 Categories: RF/IF and RFID Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000 Other Part Number: 1173-1079-6, 1173-1079-1, 1173-1079-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - C200N50Z4 - 865516-C200N50Z4 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - C200N50Z4
865516-C200N50Z4
RF Misc ICs and Modules - C200N50Z4 865516-C200N50Z4
Manufacturer: Anaren Win Source Part Number: 865516-C200N50Z4 Features: RF IC Termination DCS, GSM, PCS 0Hz ~ 2.2GHz 200W SMD Package: Reel - TR Package: 2-SMD, No Lead Mounting: Surface Mount Family Name: C200N50 Categories: RF/IF and RFID Case / Package: SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000 Other Part Number: 1173-1079-6, 1173-1079-1, 1173-1079-2

Manufacturer: Anaren
Win Source Part Number: 865516-C200N50Z4
Features: RF IC Termination DCS, GSM, PCS 0Hz ~ 2.2GHz 200W SMD
Package: Reel - TR
Package: 2-SMD, No Lead
Mounting: Surface Mount
Family Name: C200N50
Categories: RF/IF and RFID
Case / Package: SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000
Other Part Number: 1173-1079-6, 1173-1079-1, 1173-1079-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 865516-C200N50Z4
Product Name RF Misc ICs and Modules - C200N50Z4
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details