Anaren, Inc. RF Directional Coupler - C1720J5003AHF C1720J5003AHF

Description
Manufacturer: Anaren Win Source Part Number: 012586-C1720J5003AHF Packaging: Reel - TR Applications: DCS, PCS, WCDMA Coupler Type: Standard Frequency: 1.7GHz to 2GHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 36dB Return Loss: 27dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 012586-C1720J5003AHF Packaging: Reel - TR Applications: DCS, PCS, WCDMA Coupler Type: Standard Frequency: 1.7GHz to 2GHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 36dB Return Loss: 27dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - C1720J5003AHF - 012586-C1720J5003AHF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - C1720J5003AHF
012586-C1720J5003AHF
RF Directional Coupler - C1720J5003AHF 012586-C1720J5003AHF
Manufacturer: Anaren Win Source Part Number: 012586-C1720J5003AHF Packaging: Reel - TR Applications: DCS, PCS, WCDMA Coupler Type: Standard Frequency: 1.7GHz to 2GHz Coupling Factor: 3dB Insertion Loss: 0.3dB Isolation: 36dB Return Loss: 27dB Categories: RF/IF and RFID Status: Active Case / Package: 0805 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 012586-C1720J5003AHF
Packaging: Reel - TR
Applications: DCS, PCS, WCDMA
Coupler Type: Standard
Frequency: 1.7GHz to 2GHz
Coupling Factor: 3dB
Insertion Loss: 0.3dB
Isolation: 36dB
Return Loss: 27dB
Categories: RF/IF and RFID
Status: Active
Case / Package: 0805
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 012586-C1720J5003AHF
Product Name RF Directional Coupler - C1720J5003AHF
Frequency 1.70E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products