Anaren, Inc. RF Directional Coupler - C1517J5003AHF C1517J5003AHF

Description
Manufacturer: Anaren Win Source Part Number: 914304-C1517J5003AHF Series: Xinger® Features: RF Directional Coupler General Purpose 1.5GHz ~ 1.7GHz 3dB 4W 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Family Name: C1517 Categories: RF/IF and RFID Case / Package: 0805 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: 1173-1133-1, 1173-1133-2, 1173-1133-6
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 914304-C1517J5003AHF Series: Xinger® Features: RF Directional Coupler General Purpose 1.5GHz ~ 1.7GHz 3dB 4W 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Family Name: C1517 Categories: RF/IF and RFID Case / Package: 0805 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: 1173-1133-1, 1173-1133-2, 1173-1133-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - C1517J5003AHF - 914304-C1517J5003AHF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - C1517J5003AHF
914304-C1517J5003AHF
RF Directional Coupler - C1517J5003AHF 914304-C1517J5003AHF
Manufacturer: Anaren Win Source Part Number: 914304-C1517J5003AHF Series: Xinger® Features: RF Directional Coupler General Purpose 1.5GHz ~ 1.7GHz 3dB 4W 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Family Name: C1517 Categories: RF/IF and RFID Case / Package: 0805 ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: 1173-1133-1, 1173-1133-2, 1173-1133-6

Manufacturer: Anaren
Win Source Part Number: 914304-C1517J5003AHF
Series: Xinger®
Features: RF Directional Coupler General Purpose 1.5GHz ~ 1.7GHz 3dB 4W 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Family Name: C1517
Categories: RF/IF and RFID
Case / Package: 0805
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: 1173-1133-1, 1173-1133-2, 1173-1133-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 914304-C1517J5003AHF
Product Name RF Directional Coupler - C1517J5003AHF
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details