Anaren, Inc. RF Directional Coupler - C0409J5003AHF C0409J5003AHF

Description
Manufacturer: Anaren Win Source Part Number: 865396-C0409J5003AHF Series: Xinger® Features: RF Directional Coupler General Purpose 400MHz ~ 900MHz - 4W 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Family Name: C0409 Categories: RF/IF and RFID Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000 Other Part Number: 1173-1165-1, 1173-1165-2, 70167-G001, 1173-1165-6
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 865396-C0409J5003AHF Series: Xinger® Features: RF Directional Coupler General Purpose 400MHz ~ 900MHz - 4W 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Family Name: C0409 Categories: RF/IF and RFID Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000 Other Part Number: 1173-1165-1, 1173-1165-2, 70167-G001, 1173-1165-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - C0409J5003AHF - 865396-C0409J5003AHF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - C0409J5003AHF
865396-C0409J5003AHF
RF Directional Coupler - C0409J5003AHF 865396-C0409J5003AHF
Manufacturer: Anaren Win Source Part Number: 865396-C0409J5003AHF Series: Xinger® Features: RF Directional Coupler General Purpose 400MHz ~ 900MHz - 4W 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Family Name: C0409 Categories: RF/IF and RFID Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000 Other Part Number: 1173-1165-1, 1173-1165-2, 70167-G001, 1173-1165-6

Manufacturer: Anaren
Win Source Part Number: 865396-C0409J5003AHF
Series: Xinger®
Features: RF Directional Coupler General Purpose 400MHz ~ 900MHz - 4W 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Family Name: C0409
Categories: RF/IF and RFID
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000
Other Part Number: 1173-1165-1, 1173-1165-2, 70167-G001, 1173-1165-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 865396-C0409J5003AHF
Product Name RF Directional Coupler - C0409J5003AHF
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details