Win Source Part Number: 969428-BD3150N50100A
Category: RF/IF and RFID>Balun
Series: Xinger®
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 3.1GHz ~ 5GHz
Impedance - Unbalanced/Balanced:
Phase Difference: 3°
Insertion Loss (Max): 0.9dB
Return Loss (Min): 13dB
Package / Case: 0404 (1010 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1069-2,1173-106
Base Product Number: BD3150
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 969428-BD3150N50100AHF |
| Product Name | RF/IF and RFID - Balun |
| Frequency | 3.10E9 to 5.00E9 Hz |