Anaren, Inc. Balun - BD3150L50100AHF BD3150L50100AHF

Description
Manufacturer: Anaren Win Source Part Number: 807122-BD3150L50100A HF Packaging: Reel Mounting Style: Surface Mount Frequency Range: 3.1GHz ~ 5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 4° Return Loss (Min): 12dB Manufacturer Package: 0603 Insertion Loss (Maximum): 0.8dB Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 807122-BD3150L50100A HF Packaging: Reel Mounting Style: Surface Mount Frequency Range: 3.1GHz ~ 5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 4° Return Loss (Min): 12dB Manufacturer Package: 0603 Insertion Loss (Maximum): 0.8dB Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - BD3150L50100AHF - 807122-BD3150L50100AHF - Win Source Electronics
Laguna Hills, CA, United States
Balun - BD3150L50100AHF
807122-BD3150L50100AHF
Balun - BD3150L50100AHF 807122-BD3150L50100AHF
Manufacturer: Anaren Win Source Part Number: 807122-BD3150L50100A HF Packaging: Reel Mounting Style: Surface Mount Frequency Range: 3.1GHz ~ 5GHz Impedance - Unbalanced/Balanced: 50 / 100Ohm Phase Difference: 4° Return Loss (Min): 12dB Manufacturer Package: 0603 Insertion Loss (Maximum): 0.8dB Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Anaren
Win Source Part Number: 807122-BD3150L50100AHF
Packaging: Reel
Mounting Style: Surface Mount
Frequency Range: 3.1GHz ~ 5GHz
Impedance - Unbalanced/Balanced: 50 / 100Ohm
Phase Difference: 4°
Return Loss (Min): 12dB
Manufacturer Package: 0603
Insertion Loss (Maximum): 0.8dB
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 807122-BD3150L50100AHF
Product Name Balun - BD3150L50100AHF
Frequency 3.10E9 to 5.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-205 5315TC-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details