Anaren, Inc. Balun - BD2425N5075AHF BD2425N5075AHF

Description
Manufacturer: Anaren Win Source Part Number: 039603-BD2425N5075AH F Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 3° Insertion Loss (Max): 0.7dB Return Loss (Min): -18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 039603-BD2425N5075AH F Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 3° Insertion Loss (Max): 0.7dB Return Loss (Min): -18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BD2425N5075AHF - 039603-BD2425N5075AHF - Win Source Electronics
Laguna Hills, CA, United States
Balun - BD2425N5075AHF
039603-BD2425N5075AHF
Balun - BD2425N5075AHF 039603-BD2425N5075AHF
Manufacturer: Anaren Win Source Part Number: 039603-BD2425N5075AH F Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 75 Ohm Phase Difference: 3° Insertion Loss (Max): 0.7dB Return Loss (Min): -18dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 039603-BD2425N5075AHF
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 75 Ohm
Phase Difference: 3°
Insertion Loss (Max): 0.7dB
Return Loss (Min): -18dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 039603-BD2425N5075AHF
Product Name Balun - BD2425N5075AHF
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-392XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details