Anaren, Inc. Balun - BD2425N50200AHF BD2425N50200AHF

Description
Manufacturer: Anaren Win Source Part Number: 709719-BD2425N50200A HF Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 2° Categories: RF/IF and RFID Manufacturer Package: 0404 (1010 Metric) Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): 21dB Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 709719-BD2425N50200A HF Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 2° Categories: RF/IF and RFID Manufacturer Package: 0404 (1010 Metric) Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): 21dB Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - BD2425N50200AHF - 709719-BD2425N50200AHF - Win Source Electronics
Laguna Hills, CA, United States
Balun - BD2425N50200AHF
709719-BD2425N50200AHF
Balun - BD2425N50200AHF 709719-BD2425N50200AHF
Manufacturer: Anaren Win Source Part Number: 709719-BD2425N50200A HF Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.5GHz Impedance - Unbalanced/Balanced: 50 / 200Ohm Phase Difference: 2° Categories: RF/IF and RFID Manufacturer Package: 0404 (1010 Metric) Insertion Loss (Maximum): 0.7dB Return Loss (Minimum): 21dB Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Anaren
Win Source Part Number: 709719-BD2425N50200AHF
Packaging: Reel
Mounting Style: SMT
Frequency Range: 2.4GHz ~ 2.5GHz
Impedance - Unbalanced/Balanced: 50 / 200Ohm
Phase Difference: 2°
Categories: RF/IF and RFID
Manufacturer Package: 0404 (1010 Metric)
Insertion Loss (Maximum): 0.7dB
Return Loss (Minimum): 21dB
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 709719-BD2425N50200AHF
Product Name Balun - BD2425N50200AHF
Frequency 2.40E9 to 2.50E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details