Anaren, Inc. Balun - BD2425J5050AHF BD2425J5050AHF

Description
Manufacturer: Anaren Win Source Part Number: 913147-BD2425J5050AH F Features: RF Balun 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 913147-BD2425J5050AH F Features: RF Balun 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - BD2425J5050AHF - 913147-BD2425J5050AHF - Win Source Electronics
Laguna Hills, CA, United States
Balun - BD2425J5050AHF
913147-BD2425J5050AHF
Balun - BD2425J5050AHF 913147-BD2425J5050AHF
Manufacturer: Anaren Win Source Part Number: 913147-BD2425J5050AH F Features: RF Balun 6-SMD, No Lead Package: 6-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Anaren
Win Source Part Number: 913147-BD2425J5050AHF
Features: RF Balun 6-SMD, No Lead
Package: 6-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 913147-BD2425J5050AHF
Product Name Balun - BD2425J5050AHF
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-335 5315TC-335XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details