Manufacturer: Anaren
Win Source Part Number: 805815-BD2130J5050AH
Packaging: Reel
Mounting Style: Surface Mount
Frequency Range: 2.1GHz ~ 3GHz
Impedance - Unbalanced/Balanced:
Phase Difference: 5°
Return Loss (Min): -17dB
Manufacturer Package: 0805 (2012 Metric)
Insertion Loss (Maximum): 1.0dB
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 805815-BD2130J5050AHF |
| Product Name | Balun - BD2130J5050AHF |
| Frequency | 2.10E9 to 3.00E9 Hz |