Anaren, Inc. Balun - B4859A53 B4859A53

Description
Manufacturer: Anaren Win Source Part Number: 048905-B4859A53 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.8GHz to 5.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 5° Insertion Loss (Max): 0.7dB Return Loss (Min): -15dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 048905-B4859A53 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.8GHz to 5.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 5° Insertion Loss (Max): 0.7dB Return Loss (Min): -15dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - B4859A53 - 048905-B4859A53 - Win Source Electronics
Laguna Hills, CA, United States
Balun - B4859A53
048905-B4859A53
Balun - B4859A53 048905-B4859A53
Manufacturer: Anaren Win Source Part Number: 048905-B4859A53 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 4.8GHz to 5.9GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 5° Insertion Loss (Max): 0.7dB Return Loss (Min): -15dB Categories: RF/IF and RFID Status: Active Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Quantity per package: 4k pcs

Manufacturer: Anaren
Win Source Part Number: 048905-B4859A53
Packaging: Reel - TR
Mounting: Surface Mount
Frequency Range: 4.8GHz to 5.9GHz
Impedance - Unbalanced/Balanced: 50 / 100 Ohm
Phase Difference: 5°
Insertion Loss (Max): 0.7dB
Return Loss (Min): -15dB
Categories: RF/IF and RFID
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Quantity per package: 4k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 048905-B4859A53
Product Name Balun - B4859A53
Frequency 4.80E9 to 5.90E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-495 4308RV-495XJLD , 4308RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details