Anaren, Inc. RF/IF and RFID - Balun B0809J50ATI

Description
Win Source Part Number: 1108453-B0809J50ATI Category: RF/IF and RFID>Balun Series: Xinger® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 850MHz ~ 915MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Insertion Loss (Max): 0.6dB Return Loss (Min): 15.3dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: TTM Technologies, Inc. Other Names: 1173-1053-6,1173-105 3-2,1173-1053-1 Base Product Number: B0809J50
Request a Quote Datasheet
Description
Win Source Part Number: 1108453-B0809J50ATI Category: RF/IF and RFID>Balun Series: Xinger® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 850MHz ~ 915MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Insertion Loss (Max): 0.6dB Return Loss (Min): 15.3dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: TTM Technologies, Inc. Other Names: 1173-1053-6,1173-105 3-2,1173-1053-1 Base Product Number: B0809J50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1108453-B0809J50ATI - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1108453-B0809J50ATI
RF/IF and RFID - Balun 1108453-B0809J50ATI
Win Source Part Number: 1108453-B0809J50ATI Category: RF/IF and RFID>Balun Series: Xinger® Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency Range: 850MHz ~ 915MHz Impedance - Unbalanced/Balanced: 50 / -Ohm Insertion Loss (Max): 0.6dB Return Loss (Min): 15.3dB Package / Case: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: TTM Technologies, Inc. Other Names: 1173-1053-6,1173-105 3-2,1173-1053-1 Base Product Number: B0809J50

Win Source Part Number: 1108453-B0809J50ATI
Category: RF/IF and RFID>Balun
Series: Xinger®
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency Range: 850MHz ~ 915MHz
Impedance - Unbalanced/Balanced: 50 / -Ohm
Insertion Loss (Max): 0.6dB
Return Loss (Min): 15.3dB
Package / Case: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: TTM Technologies, Inc.
Other Names: 1173-1053-6,1173-1053-2,1173-1053-1
Base Product Number: B0809J50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1108453-B0809J50ATI
Product Name RF/IF and RFID - Balun
Frequency 8.50E8 to 9.15E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4312RV Series RFID Transponder Coils for TPMS - 4312RV-495 4312RV-495XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details