Anaren, Inc. Chip Termination A5B50X1A

Description
Features: DC – 4.0 G Hz 5 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant
Description
Features: DC – 4.0 G Hz 5 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
Chip Termination - A5B50X1A - Anaren, Inc.
East Syracuse, NY, USA
Chip Termination
A5B50X1A
Chip Termination A5B50X1A
Features: DC – 4.0 G Hz 5 Watts BeO Ceramic Non - Nichrome Resistive Element Low VSWR 100% Tested RoHS Compliant

Features:

  • DC – 4.0 G Hz
  • 5 Watts
  • BeO Ceramic
  • Non - Nichrome Resistive Element
  • Low VSWR
  • 100% Tested
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Terminations
Product Number A5B50X1A
Product Name Chip Termination
Terminator Type Chip Terminator
Unlock Full Specs
to access all available technical data

Similar Products

50W 3GHz SMA Coaxial Termination - UIYCT50AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
KAT27010A-4×5 - KAT27010A-4×5 - KRYTAR, Inc.
Specs
Terminator Type End Launch Terminator
Frequency Range 0.0 to 27000 MHz
VSWR 1.20 to 1.00 :1
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o2115000 - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; 7/16
Frequency Range 0.0 to 3000 MHz
View Details