Anaren, Inc. Bluetooth Modules (802.15.1) A2541R24A10GM

Description
Bluetooth Modules (802.15.1) 2.4GHz Ant internal TI's BLE Stack
Datasheet
Description
Bluetooth Modules (802.15.1) 2.4GHz Ant internal TI's BLE Stack
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bluetooth Modules (802.15.1)
A2541R24A10GM
Bluetooth Modules (802.15.1) A2541R24A10GM
Bluetooth Modules (802.15.1) 2.4GHz Ant internal TI's BLE Stack

Bluetooth Modules (802.15.1) 2.4GHz Ant internal TI's BLE Stack

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number A2541R24A10GM
Product Name Bluetooth Modules (802.15.1)
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Modems - ICs and Modules - SI2435-E-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details