MODULE, ZIGBEE, AIR, CC2530 SOC; RF Modulation:-; Data Rate Max:-; Frequency Max:2.483GHz; Sensitivity dBm:-95dBm; Supply Voltage Min:2.2V; Supply Voltage Max:3.6V; Module Interface:SPI, UART; Supply Current:68mA; Product Range:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 47W2932 |
| Product Name | Module, Zigbee, Air, Cc2530 Soc; Rf Modulation Anaren |