MODULE, RF, 2400MH,10DBM; RF Modulation:FM; Data Rate Max:2.45Kbps; Frequency Max:2.483GHz; Sensitivity dBm:-104dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Module Interface:SPI; Supply Current:16mA; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 91T4854 |
| Product Name | Module, Rf, 2400Mh,10Dbm; Rf Modulation Anaren |