MODULE, RF, RADIO, 900MHZ, SPI, U.FL; RF Modulation:-; Data Rate Max:-; Frequency Max:928MHz; Sensitivity dBm:-112dBm; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Transmit Power:10dBm; Module Interface:SPI; Supply Current:15mA;RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 69W6498 |
| Product Name | Module, Rf, Radio, 900Mhz, Spi, U.fl; Rf Modulation Anaren |