Anaren, Inc. RF Power Dividers/Splitters - 42010 42010

Description
Manufacturer: Anaren Win Source Part Number: 075794-42010 Operating Temperature (Max): 85C Operating Temperature (Min): -55C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Anaren Win Source Part Number: 075794-42010 Operating Temperature (Max): 85C Operating Temperature (Min): -55C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - 42010 - 42010 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - 42010
42010
RF Power Dividers/Splitters - 42010 42010
Manufacturer: Anaren Win Source Part Number: 075794-42010 Operating Temperature (Max): 85C Operating Temperature (Min): -55C Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Anaren
Win Source Part Number: 075794-42010
Operating Temperature (Max): 85C
Operating Temperature (Min): -55C
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number 42010
Product Name RF Power Dividers/Splitters - 42010
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Dividers/Splitters - 1761-PDW07691-TTR-ND - DigiKey
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Module
Insertion Loss 0.50 dB
View Details
2 suppliers
Power Dividers, Combiners, Hybrids - PDM-40-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
2 Way Power Divider - 5o3126780 - 5o.com
Specs
Connectors 2.92mm; 2.92mm
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency 1000.00 to 26500.00 MHz
View Details
RF Power Dividers/Splitters - 3157-ZN2PD-4R753+-ND - DigiKey
Specs
Package Type / Form Factor Module, SMA Connectors
Insertion Loss 0.80 dB
Isolation 18.00 dB
View Details
2 suppliers