Anaren, Inc. RF/IF and RFID - RF Directional Coupler 1P520S

Description
Win Source Part Number: 1201957-1P520S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 25W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 20dB Insertion Loss: 0.25dB Package / Case: 4-SMD, No Lead Supplier Device Package: Pico ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1201957-1P520S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 25W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 20dB Insertion Loss: 0.25dB Package / Case: 4-SMD, No Lead Supplier Device Package: Pico ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Directional Coupler - 1201957-1P520S - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Directional Coupler
1201957-1P520S
RF/IF and RFID - RF Directional Coupler 1201957-1P520S
Win Source Part Number: 1201957-1P520S Category: RF/IF and RFID>RF Directional Coupler Series: Xinger® Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 2,000 Power - Max: 25W Coupler Type: Standard Frequency: 1.7GHz ~ 2GHz Coupling Factor: 20dB Insertion Loss: 0.25dB Package / Case: 4-SMD, No Lead Supplier Device Package: Pico ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8517.79.0000 Mfr: TTM Technologies, Inc.

Win Source Part Number: 1201957-1P520S
Category: RF/IF and RFID>RF Directional Coupler
Series: Xinger®
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 2,000
Power - Max: 25W
Coupler Type: Standard
Frequency: 1.7GHz ~ 2GHz
Coupling Factor: 20dB
Insertion Loss: 0.25dB
Package / Case: 4-SMD, No Lead
Supplier Device Package: Pico
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8517.79.0000
Mfr: TTM Technologies, Inc.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1201957-1P520S
Product Name RF/IF and RFID - RF Directional Coupler
Frequency 1.70E9 to 2.00E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products