Anaren, Inc. RF Directional Coupler - 11302-3 11302-3

Description
Manufacturer: Anaren Win Source Part Number: 905139-11302-3 Series: Xinger® Features: RF Directional Coupler General Purpose 225MHz ~ 400MHz - 100W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet
Description
Manufacturer: Anaren Win Source Part Number: 905139-11302-3 Series: Xinger® Features: RF Directional Coupler General Purpose 225MHz ~ 400MHz - 100W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 11302-3 - 905139-11302-3 - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - 11302-3
905139-11302-3
RF Directional Coupler - 11302-3 905139-11302-3
Manufacturer: Anaren Win Source Part Number: 905139-11302-3 Series: Xinger® Features: RF Directional Coupler General Purpose 225MHz ~ 400MHz - 100W 4-SMD, No Lead Package: Reel - TR Package: 4-SMD, No Lead Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8517.70.0000

Manufacturer: Anaren
Win Source Part Number: 905139-11302-3
Series: Xinger®
Features: RF Directional Coupler General Purpose 225MHz ~ 400MHz - 100W 4-SMD, No Lead
Package: Reel - TR
Package: 4-SMD, No Lead
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.70.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 905139-11302-3
Product Name RF Directional Coupler - 11302-3
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details