Anaren, Inc. 90° Hybrid RF Coupler 11302-3

Description
Welcome to our Xinger®-brand 90o Hybrid Coupler product line. The Xinger®-brand 90-degree Hybrid Coupler is a four-port device for equally splitting input signals with a 90-degree phase shift between output ports. Our hybrid couplers offer low insertion loss, tight amplitude balance, and high power capability over a wide bandwidth, making them ideal for power amplifier applications. All Xinger components have also been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friend ly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.
Description
Welcome to our Xinger®-brand 90o Hybrid Coupler product line. The Xinger®-brand 90-degree Hybrid Coupler is a four-port device for equally splitting input signals with a 90-degree phase shift between output ports. Our hybrid couplers offer low insertion loss, tight amplitude balance, and high power capability over a wide bandwidth, making them ideal for power amplifier applications. All Xinger components have also been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friend ly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.

Suppliers

Company
Product
Description
Supplier Links
90° Hybrid RF Coupler - 11302-3 - Anaren, Inc.
East Syracuse, NY, USA
90° Hybrid RF Coupler
11302-3
90° Hybrid RF Coupler 11302-3
Welcome to our Xinger®-brand 90o Hybrid Coupler product line. The Xinger®-brand 90-degree Hybrid Coupler is a four-port device for equally splitting input signals with a 90-degree phase shift between output ports. Our hybrid couplers offer low insertion loss, tight amplitude balance, and high power capability over a wide bandwidth, making them ideal for power amplifier applications. All Xinger components have also been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friend ly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.

Welcome to our Xinger®-brand 90o Hybrid Coupler product line. The Xinger®-brand 90-degree Hybrid Coupler is a four-port device for equally splitting input signals with a 90-degree phase shift between output ports. Our hybrid couplers offer low insertion loss, tight amplitude balance, and high power capability over a wide bandwidth, making them ideal for power amplifier applications.
All Xinger components have also been subjected to rigorous qualification testing and are manufactured using materials that are CTE-compatible (coefficients of thermal expansion) with common substrates such as FR4, G-10, RF-35, RO4350, and polyimide. Xinger-brand couplers are supplied in a manufacturing-friendly surface mount package. They are also RoHS-compliant, range in frequency from 225 MHz to 6.0 GHz, and handle power levels of up to 500 Watts CW.

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Couplers
Product Number 11302-3
Product Name 90° Hybrid RF Coupler
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 6GHz to 18GHz Rated at 30 Watts - HRT-HC(6000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 6000.00 to 18000.00 MHz
Power 30.00 watts
View Details
Signal Distribution: High Frequency Film Cards -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
RF Directional Coupler - 3157-ZFDC-20-33-N+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 20.00 to 3000.00 MHz
View Details