Analytical Technology, Inc. F12 Toxic Gas Transmitter

Description
ATIs F12 Gas Transmitter is designed to measure toxic gas in hazardous locations requiring an Intrinsically Safe (IS) device. A non-IS version is also available for non-hazardous locations. Each version utilizes a digital communications protocol. For many toxic gases, ATI offers a unique sensor response testing system unmatched by any competitive transmitter. Even outdoors in high wind conditions, the Auto-Test system provides reliable response checks to insure system integrity. Sensor response is verified with an actual gas sample, generated on demand. Generators store run time information accessible to operators, and are automatically tested for compatibility with the installed sensor. F12 transmitters provide useful features that simplify installation, operation, and maintenance. The 4-button keypad is used to configure the menu-driven setup pages. The display also provides alarm indication and complete menus for setting up operating parameters. The IS version of the transmitter is available with HART™ communications. The HART™ protocol supports the HART™ Universal and Common Practice Commands at 1200 baud using the Bell 202 FSK modem standard. The non-IS version of the transmitter is available with MODBUS™ communications. The MODBUS™ protocol supports 9600 baud access to concentration and status information, and supports alarm setup and many other functions on either RS485 or RS232 (software selectable).
Description
ATIs F12 Gas Transmitter is designed to measure toxic gas in hazardous locations requiring an Intrinsically Safe (IS) device. A non-IS version is also available for non-hazardous locations. Each version utilizes a digital communications protocol. For many toxic gases, ATI offers a unique sensor response testing system unmatched by any competitive transmitter. Even outdoors in high wind conditions, the Auto-Test system provides reliable response checks to insure system integrity. Sensor response is verified with an actual gas sample, generated on demand. Generators store run time information accessible to operators, and are automatically tested for compatibility with the installed sensor. F12 transmitters provide useful features that simplify installation, operation, and maintenance. The 4-button keypad is used to configure the menu-driven setup pages. The display also provides alarm indication and complete menus for setting up operating parameters. The IS version of the transmitter is available with HART™ communications. The HART™ protocol supports the HART™ Universal and Common Practice Commands at 1200 baud using the Bell 202 FSK modem standard. The non-IS version of the transmitter is available with MODBUS™ communications. The MODBUS™ protocol supports 9600 baud access to concentration and status information, and supports alarm setup and many other functions on either RS485 or RS232 (software selectable).

Suppliers

Company
Product
Description
Supplier Links
F12 Toxic Gas Transmitter -  - Analytical Technology, Inc.
Collegeville, PA, USA
F12 Toxic Gas Transmitter
F12 Toxic Gas Transmitter
ATIs F12 Gas Transmitter is designed to measure toxic gas in hazardous locations requiring an Intrinsically Safe (IS) device. A non-IS version is also available for non-hazardous locations. Each version utilizes a digital communications protocol. For many toxic gases, ATI offers a unique sensor response testing system unmatched by any competitive transmitter. Even outdoors in high wind conditions, the Auto-Test system provides reliable response checks to insure system integrity. Sensor response is verified with an actual gas sample, generated on demand. Generators store run time information accessible to operators, and are automatically tested for compatibility with the installed sensor. F12 transmitters provide useful features that simplify installation, operation, and maintenance. The 4-button keypad is used to configure the menu-driven setup pages. The display also provides alarm indication and complete menus for setting up operating parameters. The IS version of the transmitter is available with HART™ communications. The HART™ protocol supports the HART™ Universal and Common Practice Commands at 1200 baud using the Bell 202 FSK modem standard. The non-IS version of the transmitter is available with MODBUS™ communications. The MODBUS™ protocol supports 9600 baud access to concentration and status information, and supports alarm setup and many other functions on either RS485 or RS232 (software selectable).

ATIs F12 Gas Transmitter is designed to measure toxic gas in hazardous locations requiring an Intrinsically Safe (IS) device. A non-IS version is also available for non-hazardous locations. Each version utilizes a digital communications protocol.

For many toxic gases, ATI offers a unique sensor response testing system unmatched by any competitive transmitter. Even outdoors in high wind conditions, the Auto-Test system provides reliable response checks to insure system integrity. Sensor response is verified with an actual gas sample, generated on demand. Generators store run time information accessible to operators, and are automatically tested for compatibility with the installed sensor.

F12 transmitters provide useful features that simplify installation, operation, and maintenance. The 4-button keypad is used to configure the menu-driven setup pages. The display also provides alarm indication and complete menus for setting up operating parameters.

The IS version of the transmitter is available with HART™ communications. The HART™ protocol supports the HART™ Universal and Common Practice Commands at 1200 baud using the Bell 202 FSK modem standard. The non-IS version of the transmitter is available with MODBUS™ communications. The MODBUS™ protocol supports 9600 baud access to concentration and status information, and supports alarm setup and many other functions on either RS485 or RS232 (software selectable).

Supplier's Site

Technical Specifications

  Analytical Technology, Inc.
Product Category Gas Transmitters
Product Name F12 Toxic Gas Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Gas Detector - Model SA-220 - Safeguard Analytics
Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
Display Digital
View Details
cGAS-D Parking Garage Gas Detector Digital Transmitter -  - DOD Technologies Inc.
Specs
Gas Types Combustible
Display Digital
Features Audible or Visual Alarms; Data Logger
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
Electrical Outputs Current
View Details