Analytical Technology, Inc. B12 2-Wire Modular Gas Detector

Description
ATIs B12 2-Wire Modular Gas Detector is a flexible component system providing a variety of options to meet individual gas detection and alarm requirements. Series B12 transmitters are loop-powered instruments that transmit a 4–20 mA signal linearly proportional to gas concentration. The B12 detection systems consist of individual modules that can be located where required. Sensor/transmitters, located in the area where gas leakage or buildup might occur, provide the basic measurement for the system. Sensor transmitters are available in either NEMA 4X or explosion-proof versions. Transmitters are normally supplied with the sensor close coupled to the enclosure. However, for special applications, the unit can be supplied with separate sensors that can be located up to 25 feet from the transmitter. Sensor duct mounting adapters and sensor flowcells can also be provided for specific applications. When remote display and alarm relay functions are required, the B12 Wet Gas Transmitters can be connected to ATI's B14 Alarm Receiver System. This system will provide direct digital display of gas concentration, plus 3 alarm setpoints, remote alarm reset input, and retransmitted 4-20 mA output. Or, the B12 transmitter may be used separately and tied directly to the users' DCS, PLC, or other equipment. Universal power supply modules provide DC power to receivers. The power supply is housed in a compact module similar to the receiver, and will accept inputs from 85 to 265 volts, AC or DC, without adjustment. The power supply also provides a power failure relay and charging for an optional battery back-up unit.
Description
ATIs B12 2-Wire Modular Gas Detector is a flexible component system providing a variety of options to meet individual gas detection and alarm requirements. Series B12 transmitters are loop-powered instruments that transmit a 4–20 mA signal linearly proportional to gas concentration. The B12 detection systems consist of individual modules that can be located where required. Sensor/transmitters, located in the area where gas leakage or buildup might occur, provide the basic measurement for the system. Sensor transmitters are available in either NEMA 4X or explosion-proof versions. Transmitters are normally supplied with the sensor close coupled to the enclosure. However, for special applications, the unit can be supplied with separate sensors that can be located up to 25 feet from the transmitter. Sensor duct mounting adapters and sensor flowcells can also be provided for specific applications. When remote display and alarm relay functions are required, the B12 Wet Gas Transmitters can be connected to ATI's B14 Alarm Receiver System. This system will provide direct digital display of gas concentration, plus 3 alarm setpoints, remote alarm reset input, and retransmitted 4-20 mA output. Or, the B12 transmitter may be used separately and tied directly to the users' DCS, PLC, or other equipment. Universal power supply modules provide DC power to receivers. The power supply is housed in a compact module similar to the receiver, and will accept inputs from 85 to 265 volts, AC or DC, without adjustment. The power supply also provides a power failure relay and charging for an optional battery back-up unit.

Suppliers

Company
Product
Description
Supplier Links
B12 2-Wire Modular Gas Detector -  - Analytical Technology, Inc.
Collegeville, PA, USA
B12 2-Wire Modular Gas Detector
B12 2-Wire Modular Gas Detector
ATIs B12 2-Wire Modular Gas Detector is a flexible component system providing a variety of options to meet individual gas detection and alarm requirements. Series B12 transmitters are loop-powered instruments that transmit a 4–20 mA signal linearly proportional to gas concentration. The B12 detection systems consist of individual modules that can be located where required. Sensor/transmitters, located in the area where gas leakage or buildup might occur, provide the basic measurement for the system. Sensor transmitters are available in either NEMA 4X or explosion-proof versions. Transmitters are normally supplied with the sensor close coupled to the enclosure. However, for special applications, the unit can be supplied with separate sensors that can be located up to 25 feet from the transmitter. Sensor duct mounting adapters and sensor flowcells can also be provided for specific applications. When remote display and alarm relay functions are required, the B12 Wet Gas Transmitters can be connected to ATI's B14 Alarm Receiver System. This system will provide direct digital display of gas concentration, plus 3 alarm setpoints, remote alarm reset input, and retransmitted 4-20 mA output. Or, the B12 transmitter may be used separately and tied directly to the users' DCS, PLC, or other equipment. Universal power supply modules provide DC power to receivers. The power supply is housed in a compact module similar to the receiver, and will accept inputs from 85 to 265 volts, AC or DC, without adjustment. The power supply also provides a power failure relay and charging for an optional battery back-up unit.

ATIs B12 2-Wire Modular Gas Detector is a flexible component system providing a variety of options to meet individual gas detection and alarm requirements. Series B12 transmitters are loop-powered instruments that transmit a 4–20 mA signal linearly proportional to gas concentration.

The B12 detection systems consist of individual modules that can be located where required. Sensor/transmitters, located in the area where gas leakage or buildup might occur, provide the basic measurement for the system. Sensor transmitters are available in either NEMA 4X or explosion-proof versions.

Transmitters are normally supplied with the sensor close coupled to the enclosure. However, for special applications, the unit can be supplied with separate sensors that can be located up to 25 feet from the transmitter. Sensor duct mounting adapters and sensor flowcells can also be provided for specific applications.

When remote display and alarm relay functions are required, the B12 Wet Gas Transmitters can be connected to ATI's B14 Alarm Receiver System. This system will provide direct digital display of gas concentration, plus 3 alarm setpoints, remote alarm reset input, and retransmitted 4-20 mA output. Or, the B12 transmitter may be used separately and tied directly to the users' DCS, PLC, or other equipment.

Universal power supply modules provide DC power to receivers. The power supply is housed in a compact module similar to the receiver, and will accept inputs from 85 to 265 volts, AC or DC, without adjustment. The power supply also provides a power failure relay and charging for an optional battery back-up unit.

Supplier's Site

Technical Specifications

  Analytical Technology, Inc.
Product Category Gas Instruments
Product Name B12 2-Wire Modular Gas Detector
Unlock Full Specs
to access all available technical data

Similar Products

OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
MegaSet Gas Detection And Control Systems - CEL-LS Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Combustible; NH3; CO2; CO; Hydrocarbons; H2; H2S; NO2; O2
View Details
GPR-1800(A)IS Hazardous area Trace ppm Oxygen analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0 to 10ppm to 0 to 1% O2)
Features Audible or Visual Alarms; Hazardous Environment
Instrument Type Analyzer
View Details