Analytical Technology, Inc. A21 Gas Sampler

Description
ATIs A21 is a gas sample pumping system designed to draw samples from ducts or hard to access locations and deliver the samples to gas sensors located in a more convenient area. A21 Sampling Systems use a high quality diaphragm pump operated by a brushless DC motor to provide continuous sampling over long periods of time. Sampling pumps are rated for over 10,000 hours of continuous operation and diaphragms in the pump may be changed easily if necessary. The pump will draw samples against a vacuum of up to 10”Hg. for sampling negative pressure duct systems when necessary. In addition to the sampling pump, A21 systems contain various components needed to insure reliable sample measurement. A flowmeter mounted on the front panel allows the user to adjust the sample flowrate to the desired value, normally around 500 cc./min. Internal to the system is a loss of flow detector that will warn of sampling system problems that could compromise the gas measurement system. A loss of flow alarm light on the front panel provides local flow loss indication while an internal relay can be used to indicate this alarm remotely.
Datasheet
Description
ATIs A21 is a gas sample pumping system designed to draw samples from ducts or hard to access locations and deliver the samples to gas sensors located in a more convenient area. A21 Sampling Systems use a high quality diaphragm pump operated by a brushless DC motor to provide continuous sampling over long periods of time. Sampling pumps are rated for over 10,000 hours of continuous operation and diaphragms in the pump may be changed easily if necessary. The pump will draw samples against a vacuum of up to 10”Hg. for sampling negative pressure duct systems when necessary. In addition to the sampling pump, A21 systems contain various components needed to insure reliable sample measurement. A flowmeter mounted on the front panel allows the user to adjust the sample flowrate to the desired value, normally around 500 cc./min. Internal to the system is a loss of flow detector that will warn of sampling system problems that could compromise the gas measurement system. A loss of flow alarm light on the front panel provides local flow loss indication while an internal relay can be used to indicate this alarm remotely.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A21 Gas Sampler -  - Analytical Technology, Inc.
Collegeville, PA, USA
A21 Gas Sampler
A21 Gas Sampler
ATIs A21 is a gas sample pumping system designed to draw samples from ducts or hard to access locations and deliver the samples to gas sensors located in a more convenient area. A21 Sampling Systems use a high quality diaphragm pump operated by a brushless DC motor to provide continuous sampling over long periods of time. Sampling pumps are rated for over 10,000 hours of continuous operation and diaphragms in the pump may be changed easily if necessary. The pump will draw samples against a vacuum of up to 10”Hg. for sampling negative pressure duct systems when necessary. In addition to the sampling pump, A21 systems contain various components needed to insure reliable sample measurement. A flowmeter mounted on the front panel allows the user to adjust the sample flowrate to the desired value, normally around 500 cc./min. Internal to the system is a loss of flow detector that will warn of sampling system problems that could compromise the gas measurement system. A loss of flow alarm light on the front panel provides local flow loss indication while an internal relay can be used to indicate this alarm remotely.

ATIs A21 is a gas sample pumping system designed to draw samples from ducts or hard to access locations and deliver the samples to gas sensors located in a more convenient area. A21 Sampling Systems use a high quality diaphragm pump operated by a brushless DC motor to provide continuous sampling over long periods of time.

Sampling pumps are rated for over 10,000 hours of continuous operation and diaphragms in the pump may be changed easily if necessary. The pump will draw samples against a vacuum of up to 10”Hg. for sampling negative pressure duct systems when necessary.

In addition to the sampling pump, A21 systems contain various components needed to insure reliable sample measurement. A flowmeter mounted on the front panel allows the user to adjust the sample flowrate to the desired value, normally around 500 cc./min. Internal to the system is a loss of flow detector that will warn of sampling system problems that could compromise the gas measurement system. A loss of flow alarm light on the front panel provides local flow loss indication while an internal relay can be used to indicate this alarm remotely.

Supplier's Site Datasheet

Technical Specifications

  Analytical Technology, Inc.
Product Category Gas Instruments
Product Name A21 Gas Sampler
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Application Process Gas
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); Methane (CH4) / Natural Gas; (0 to 100% LEL); (Propane (C3H8) 0 to 100% LEL)
View Details
Total and Multi-Element Lab Analyzer - 2010L - C.I. Analytics, Inc.
Specs
Measurement Type %Volume
Instrument Type Analyzer
Sensor Technology Advanced Dry Colorimetric Sensi-Tape® with Tri-Color adaptive optics block
View Details
Carbon Dioxide Detection & Control Unit - CO2-2000 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details