Analytic Systems Intelligent Battery Charger IBC1020

Description
Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC batteries in any environment where standard AC power is not available Powerful MosFet transistors, coupled with Analytic Systems’ sensitive control circuitry to provide reliable operation in the most demanding environments Heavy input filtering to ensure no electrical noise will be generated to interfere with autopilots, radios, or other devices sharing the same batteries. A transformer-type output to protect against electrical ‘noise’; also gives excellent filtering of the AC waveform to ensure trouble-free operation of AC equipment An ON-OFF switch that illuminates when AC power is present, providing positive indication of proper operation The power our IPS Series Inverters produce is cleaner and has less fluctuation than household AC, learn more about our IPS, or IVS PureSine Series inverters in our product catalogue.
Description
Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC batteries in any environment where standard AC power is not available Powerful MosFet transistors, coupled with Analytic Systems’ sensitive control circuitry to provide reliable operation in the most demanding environments Heavy input filtering to ensure no electrical noise will be generated to interfere with autopilots, radios, or other devices sharing the same batteries. A transformer-type output to protect against electrical ‘noise’; also gives excellent filtering of the AC waveform to ensure trouble-free operation of AC equipment An ON-OFF switch that illuminates when AC power is present, providing positive indication of proper operation The power our IPS Series Inverters produce is cleaner and has less fluctuation than household AC, learn more about our IPS, or IVS PureSine Series inverters in our product catalogue.

Suppliers

Company
Product
Description
Supplier Links
Intelligent Battery Charger - IBC1020 - Analytic Systems
Delta, British Columbia, Canada
Intelligent Battery Charger
IBC1020
Intelligent Battery Charger IBC1020
Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC batteries in any environment where standard AC power is not available Powerful MosFet transistors, coupled with Analytic Systems’ sensitive control circuitry to provide reliable operation in the most demanding environments Heavy input filtering to ensure no electrical noise will be generated to interfere with autopilots, radios, or other devices sharing the same batteries. A transformer-type output to protect against electrical ‘noise’; also gives excellent filtering of the AC waveform to ensure trouble-free operation of AC equipment An ON-OFF switch that illuminates when AC power is present, providing positive indication of proper operation The power our IPS Series Inverters produce is cleaner and has less fluctuation than household AC, learn more about our IPS, or IVS PureSine Series inverters in our product catalogue.

Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series

Both of these Inverters are built to last using the most durable materials available, and also feature:

  • The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V DC batteries in any environment where standard AC power is not available
  • Powerful MosFet transistors, coupled with Analytic Systems’ sensitive control circuitry to provide reliable operation in the most demanding environments
  • Heavy input filtering to ensure no electrical noise will be generated to interfere with autopilots, radios, or other devices sharing the same batteries.
  • A transformer-type output to protect against electrical ‘noise’; also gives excellent filtering of the AC waveform to ensure trouble-free operation of AC equipment
  • An ON-OFF switch that illuminates when AC power is present, providing positive indication of proper operation

The power our IPS Series Inverters produce is cleaner and has less fluctuation than household AC, learn more about our IPS, or IVS PureSine Series inverters in our product catalogue.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number IBC1020
Product Name Intelligent Battery Charger
Charger Type General Purpose; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Military, Electric Utilities, OEM Applications
Display LEDs
Approval ABS, CE, UL458 and CSA 22.2.107.1
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 1735587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 7.4 volts
Battery Type / Chemistry Lithium-ion
View Details
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2410AC - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Indicator Light Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details