Analytic Systems 150W Rugged DC/DC Converter, Dual Output DCW152R

Description
The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two individually regulated isolated outputs. This mature design has a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.
Description
The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two individually regulated isolated outputs. This mature design has a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
150W Rugged DC/DC Converter, Dual Output - DCW152R - Analytic Systems
Delta, British Columbia, Canada
150W Rugged DC/DC Converter, Dual Output
DCW152R
150W Rugged DC/DC Converter, Dual Output DCW152R
The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two individually regulated isolated outputs. This mature design has a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

The DCW 152R Series rugged, railway quality, dual‐output DC/DC converter uses a field proven topology to generate up to 150W continuous power, depending on the input/output configuration. It has two individually regulated isolated outputs. This mature design has a track record in numerous applications. Cooling is via base plate to a heat‐sinking surface and by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. Full electronic protection, low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number DCW152R
Product Name 150W Rugged DC/DC Converter, Dual Output
Applications Railway
Regulatory Compliance RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 48.0 to 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Rad-Hard PCB Based DC-DC Converters - EADP - Micross Components, Inc.
Specs
Applications Rad-Hard PCB Based DC-DC Converters
Number of Outputs 4 #
DC Output Power 160 watts
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Form Factor Rack Mount
Features Hot Swappable; Power Factor Correction
Regulatory Compliance EN62368-1, EN 55032 Class A with margins, IEC 61373 Cat 1 A&B, RoHS
View Details
DC-DC Converters - CC3-0512DR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1
View Details
2 suppliers