Analytic Systems DC Battery Charger BCD90

Description
The BCD90 Series Battery Charger supplies 13.6 or 27.2 Vdc from 24/32, 48 or 72 Vdc power systems for use in heavy equipment, marine, industrial, or alternative energy environments. The BCD90-12-5 version is capable of supplying 5 Volts from a 12 VDC battery system. State of the art Switch-mode design offers high reliability, high efficiency, and minimum size. The unit has reverse input protection, output current limiting and output overvoltage protection.
Description
The BCD90 Series Battery Charger supplies 13.6 or 27.2 Vdc from 24/32, 48 or 72 Vdc power systems for use in heavy equipment, marine, industrial, or alternative energy environments. The BCD90-12-5 version is capable of supplying 5 Volts from a 12 VDC battery system. State of the art Switch-mode design offers high reliability, high efficiency, and minimum size. The unit has reverse input protection, output current limiting and output overvoltage protection.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD90 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD90
DC Battery Charger BCD90
The BCD90 Series Battery Charger supplies 13.6 or 27.2 Vdc from 24/32, 48 or 72 Vdc power systems for use in heavy equipment, marine, industrial, or alternative energy environments. The BCD90-12-5 version is capable of supplying 5 Volts from a 12 VDC battery system. State of the art Switch-mode design offers high reliability, high efficiency, and minimum size. The unit has reverse input protection, output current limiting and output overvoltage protection.

The BCD90 Series Battery Charger supplies 13.6 or 27.2 Vdc from 24/32, 48 or 72 Vdc power systems for use in heavy equipment, marine, industrial, or alternative energy environments. The BCD90-12-5 version is capable of supplying 5 Volts from a 12 VDC battery system.

State of the art Switch-mode design offers high reliability, high efficiency, and minimum size.

The unit has reverse input protection, output current limiting and output overvoltage protection.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD90
Product Name DC Battery Charger
Charger Type General Purpose; Automotive / Electrical Vehicle; Boat/Marine; Oil Patch, Mobile Offices (TV and Radio Vans), Marine / Automotive / RV, Industrial Controls (OEM Applications), Computer Systems, Field Work
Operating Temperature -20 to 55 C (-4 to 131 F)
Power Source DC
Input Voltage 24 to 72 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 180396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 24.0 volts
View Details
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB2420A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
Wall-Mounted Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details