Analytic Systems DC Battery Charger BCD600

Description
The BCD600 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. The BCD600 Series is capable of charging up to two independent banks of batteries. The two stage charging profile charges the batteries at a constant current equal to the maximum continuous output of the unit. When the battery voltages come up to the float voltage that the unit is set to, the current into the batteries will taper off as necessary to maintain the batteries at the float voltage. The unit can be left permanently connected without fear of overcharge or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control. We are confident that you will get many years of reliable service from this Battery charger.
Description
The BCD600 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. The BCD600 Series is capable of charging up to two independent banks of batteries. The two stage charging profile charges the batteries at a constant current equal to the maximum continuous output of the unit. When the battery voltages come up to the float voltage that the unit is set to, the current into the batteries will taper off as necessary to maintain the batteries at the float voltage. The unit can be left permanently connected without fear of overcharge or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control. We are confident that you will get many years of reliable service from this Battery charger.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD600 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD600
DC Battery Charger BCD600
The BCD600 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 32V or 36V source. The source and the batteries under charge must share a common ground. The all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. The BCD600 Series is capable of charging up to two independent banks of batteries. The two stage charging profile charges the batteries at a constant current equal to the maximum continuous output of the unit. When the battery voltages come up to the float voltage that the unit is set to, the current into the batteries will taper off as necessary to maintain the batteries at the float voltage. The unit can be left permanently connected without fear of overcharge or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control. We are confident that you will get many years of reliable service from this Battery charger.

The BCD600 battery charger provides up to 600 watts to charge a 12V or 24V battery system (1 bank) from a 32V or 36V source. The source and the batteries under charge must share a common ground.

The all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. The BCD600 Series is capable of charging up to two independent banks of batteries. The two stage charging profile charges the batteries at a constant current equal to the maximum continuous output of the unit. When the battery voltages come up to the float voltage that the unit is set to, the current into the batteries will taper off as necessary to maintain the batteries at the float voltage.

The unit can be left permanently connected without fear of overcharge or damage to the batteries. The adjustable float voltage feature allows the unit to be used for any type of lead-acid battery including lead acid and gel cell. Available options include a remote control. We are confident that you will get many years of reliable service from this Battery charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD600
Product Name DC Battery Charger
Charger Type General Purpose; Automotive / Electrical Vehicle; Electrical Utility Industry; Emergency / Security; Industrial / Plant Automation and Control; Boat/Marine; Telecom; Marine & Other Rugged Environments, Mobile Offices (TV and Radio Vans), Automotive / RV / Military, Electric Utilities and Substations
Approval CSA 22.2.107.1 & UL458, FCC Part 15, Class B Standards
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 2019788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 12.0 volts
Battery Type / Chemistry Ni-MH; Lithium-ion, nimh
View Details
10- in -1 Multiple charging station - AIM-P705 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB243A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Portable Display Screen Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details