Analytic Systems DC Battery Charger BCD301

Description
The BCD301-24-12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the average load is less than the output capacity of the Battery Equalizer, both batteries will be maintained at the correct voltage. The BCD301-24-12 has a capacity of 25 amps. Units can be connected in parallel for even greater capacity. The way that these units work is that the output is set to exactly ½ of the input voltage. Then as the load on the lower battery is applied, the unit takes current from the upper battery and feeds it to the lower battery to keep each at exactly ½ of the total voltage. The units are compatible with all 24V battery chargers and alternators. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery Equalizer.
Description
The BCD301-24-12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the average load is less than the output capacity of the Battery Equalizer, both batteries will be maintained at the correct voltage. The BCD301-24-12 has a capacity of 25 amps. Units can be connected in parallel for even greater capacity. The way that these units work is that the output is set to exactly ½ of the input voltage. Then as the load on the lower battery is applied, the unit takes current from the upper battery and feeds it to the lower battery to keep each at exactly ½ of the total voltage. The units are compatible with all 24V battery chargers and alternators. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery Equalizer.

Suppliers

Company
Product
Description
Supplier Links
DC Battery Charger - BCD301 - Analytic Systems
Delta, British Columbia, Canada
DC Battery Charger
BCD301
DC Battery Charger BCD301
The BCD301-24-12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the average load is less than the output capacity of the Battery Equalizer, both batteries will be maintained at the correct voltage. The BCD301-24-12 has a capacity of 25 amps. Units can be connected in parallel for even greater capacity. The way that these units work is that the output is set to exactly ½ of the input voltage. Then as the load on the lower battery is applied, the unit takes current from the upper battery and feeds it to the lower battery to keep each at exactly ½ of the total voltage. The units are compatible with all 24V battery chargers and alternators. Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery Equalizer.

The BCD301-24-12 is a Battery Equalizer that safely permits 12 Volts to be drawn of a 24V Battery bank. The unit is connected across the 24V battery bank, and its output is connected to the 12V midpoint of the battery bank. 12 Volt loads may now be connected to the lower battery, and providing the average load is less than the output capacity of the Battery Equalizer, both batteries will be maintained at the correct voltage. The BCD301-24-12 has a capacity of 25 amps. Units can be connected in parallel for even greater capacity.

The way that these units work is that the output is set to exactly ½ of the input voltage. Then as the load on the lower battery is applied, the unit takes current from the upper battery and feeds it to the lower battery to keep each at exactly ½ of the total voltage. The units are compatible with all 24V battery chargers and alternators.

Available options include a remote control and/or extra-wide temperature. We are confident that you will get many years of reliable service from this Battery Equalizer.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCD301
Product Name DC Battery Charger
Charger Type General Purpose; Automotive / Electrical Vehicle; Boat/Marine; Marine, Heavy Equipment, Trucking, RV, Military, Equalize any 24V Battery System
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source DC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 8003041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Output Voltage 2.4 volts
Battery Type / Chemistry Ni-MH; Nicd, nimh
View Details
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1235A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
AC Wall-Mounted Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval UL 、 FCC
Operating Temperature 30 to 50 C (86 to 122 F)
View Details