Analytic Systems AC Battery Charger, MS C.O.T.S Series BCA610-MS

Description
The BCA610-MS battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.
Description
The BCA610-MS battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
AC Battery Charger, MS C.O.T.S Series - BCA610-MS - Analytic Systems
Delta, British Columbia, Canada
AC Battery Charger, MS C.O.T.S Series
BCA610-MS
AC Battery Charger, MS C.O.T.S Series BCA610-MS
The BCA610-MS battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

The BCA610-MS battery charger provides up to 600 watts to charge a 12, 24, 32, or 48 Volt battery system (1 or 2 banks) from a 110 or 220VAC source. The batteries must share a common ground.
This all-new single board design incorporates state of the art switchmode technology for unmatched efficiency and ultra-quiet operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include both charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input undervoltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar.

Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCA610-MS
Product Name AC Battery Charger, MS C.O.T.S Series
Charger Type Gel Cell Charger; Military
Display LEDs
Approval MIL-STD 461E
Operating Temperature -55 to 50 C (-67 to 122 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 7894067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliances RoHS
Power Source AC
View Details
Multi-Bay Charging Station for AIM - AIM-MCS (FOR AIM-68) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
24VDC Single Phase DIN Rail Battery Charger - CB243A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Portable Display Screen Car Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details