Analytic Systems AC Battery Chargers, Closed Chassis BCA1000

Description
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input under voltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.
Description
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input under voltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

Suppliers

Company
Product
Description
Supplier Links
AC Battery Chargers, Closed Chassis - BCA1000 - Analytic Systems
Delta, British Columbia, Canada
AC Battery Chargers, Closed Chassis
BCA1000
AC Battery Chargers, Closed Chassis BCA1000
The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switch mode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input under voltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar. Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

The BCA1000 battery charger provides up to 1000 watts to charge a 12, 24, 32, or 48 Volt battery system (1, 2 or Optional 3 banks) from a 110 or 220VAC source. The batteries must share a common ground.

This all-new single board design incorporates state of the art switch mode technology for unmatched efficiency and ultra-quite operation. Multiple stages of filtering reduce radiated or conducted noise to very low levels. Extra features include adjustable output voltage, audible and visual indicators for low input voltage, low output voltage, over temperature and an equalize charging cycle. Safety features include charger and battery over-temperature shutdown, current limiting, short circuit protection with automatic recovery, input under voltage shutdown, reverse battery hook-up protection, a dry contact alarm relay output and output overvoltage crowbar.

Optional features include a Digital Volt/Ammeter, 3-Bank Charging, a Remote Control Panel, and/or a second Battery Temperature Sensor. We are confident that you will get many years of reliable service from this AC Battery Charger.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Battery Chargers
Product Number BCA1000
Product Name AC Battery Chargers, Closed Chassis
Charger Type General Purpose; Electrical Utility Industry; Gel Cell Charger; Boat/Marine; Telecom
Display LEDs
Approval CSA 22.2.107.1 & UL458
Operating Temperature -25 to 40 C (-13 to 104 F)
Power Source AC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - 2016999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 18.8 volts
Battery Type / Chemistry Lead Acid; Lead acid
View Details
6-in-1 Multi-Bay Charging Stations (For AIM-35) - AIM-CHG0-0150 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
12VDC Single Phase DIN Rail Battery Charger - CB1210A - Altech Corp.
Specs
Charger Type General Purpose
Display LEDs
Compliances RoHS
View Details
2 suppliers
Display Screen Portable Ev Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Charger Type Automotive / Electrical Vehicle
Approval TUV 、 CE 、 Ro HS 、 CB
Operating Temperature 30 to 50 C (86 to 122 F)
View Details