Analytic Systems 3000W Rugged DC/DC Converter BAP3KR

Description
The BAP 3KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with four internal modules, which also provide inherent redundancy; the failure of one module would only cause a minor loss in output power. Several shelves can be paralleled for higher output power. The unit has input and output filtering in compliance with EN55022 and EN50121‐3‐2 conducted and radiated EMI standards. Built‐in fans provide sufficient airflow for operation without de‐rating to the specified temperature. Full electronic protection eliminates failure due to abnormal operational conditions, including application errors. The internal models are fully ruggedized and conformal coated for immunity to shock, vibration and moisture. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on railway rolling stock. The unit is manufactured at our plant under strict quality control.
Description
The BAP 3KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with four internal modules, which also provide inherent redundancy; the failure of one module would only cause a minor loss in output power. Several shelves can be paralleled for higher output power. The unit has input and output filtering in compliance with EN55022 and EN50121‐3‐2 conducted and radiated EMI standards. Built‐in fans provide sufficient airflow for operation without de‐rating to the specified temperature. Full electronic protection eliminates failure due to abnormal operational conditions, including application errors. The internal models are fully ruggedized and conformal coated for immunity to shock, vibration and moisture. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on railway rolling stock. The unit is manufactured at our plant under strict quality control.

Suppliers

Company
Product
Description
Supplier Links
3000W Rugged DC/DC Converter - BAP3KR - Analytic Systems
Delta, British Columbia, Canada
3000W Rugged DC/DC Converter
BAP3KR
3000W Rugged DC/DC Converter BAP3KR
The BAP 3KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with four internal modules, which also provide inherent redundancy; the failure of one module would only cause a minor loss in output power. Several shelves can be paralleled for higher output power. The unit has input and output filtering in compliance with EN55022 and EN50121‐3‐2 conducted and radiated EMI standards. Built‐in fans provide sufficient airflow for operation without de‐rating to the specified temperature. Full electronic protection eliminates failure due to abnormal operational conditions, including application errors. The internal models are fully ruggedized and conformal coated for immunity to shock, vibration and moisture. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on railway rolling stock. The unit is manufactured at our plant under strict quality control.

The BAP 3KR is a railway quality DC/DC converter that uses a field technology to deliver the required output power. It is a mature design with a track record in numerous applications. The unit is built with four internal modules, which also provide inherent redundancy; the failure of one module would only cause a minor loss in output power. Several shelves can be paralleled for higher output power. The unit has input and output filtering in compliance with EN55022 and EN50121‐3‐2 conducted and radiated EMI standards. Built‐in fans provide sufficient airflow for operation without de‐rating to the specified temperature. Full electronic protection eliminates failure due to abnormal operational conditions, including application errors. The internal models are fully ruggedized and conformal coated for immunity to shock, vibration and moisture. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. It meets the requirements of EN50155 for electronic equipment used on railway rolling stock. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number BAP3KR
Product Name 3000W Rugged DC/DC Converter
Applications Railway and Other Heavy-Duty Applications
Regulatory Compliance RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Input Voltage 110.0 volts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG3-24-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Form Factor Board Mount
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Space Products - AFLS2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Applications Space Products
Operating Temperature 85 C (185 F)
DC Input Voltage 28.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Features IP67
DC Input Voltage 33.0 to 65.0 volts
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-40 - Triad Magnetics
Specs
Operating Temperature -40 to 60 C (-40 to 140 F)
DC Input Voltage 40.0 volts
DC Output Voltage 2.0 to 36.0 volts
View Details