Analytic Systems 200W Rugged DC/DC, Plug-in Module BAP236R-EH

Description
The BAP 236R‐EH Series rugged, railway quality DC/DC converter in Eurocard (Plug‐in) format utilizes field proven topology to generate 200W outputpower. It is a mature design with a track record in numerous applications. Cooling is by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. The internal redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.
Description
The BAP 236R‐EH Series rugged, railway quality DC/DC converter in Eurocard (Plug‐in) format utilizes field proven topology to generate 200W outputpower. It is a mature design with a track record in numerous applications. Cooling is by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. The internal redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

Suppliers

Company
Product
Description
Supplier Links
200W Rugged DC/DC, Plug-in Module - BAP236R-EH - Analytic Systems
Delta, British Columbia, Canada
200W Rugged DC/DC, Plug-in Module
BAP236R-EH
200W Rugged DC/DC, Plug-in Module BAP236R-EH
The BAP 236R‐EH Series rugged, railway quality DC/DC converter in Eurocard (Plug‐in) format utilizes field proven topology to generate 200W outputpower. It is a mature design with a track record in numerous applications. Cooling is by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. The internal redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

The BAP 236R‐EH Series rugged, railway quality DC/DC converter in Eurocard (Plug‐in) format utilizes field proven topology to generate 200W outputpower. It is a mature design with a track record in numerous applications. Cooling is by natural convection. Ruggedizing and conformal coating provide added immunity to shock, vibration and humidity. The internal redundancy diode allows parallel connection to achieve higher output power or N+1 redundancy. Low component count, large design headroom, and the use of components with established reliability result in a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are also available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-DC Converters
Product Number BAP236R-EH
Product Name 200W Rugged DC/DC, Plug-in Module
Applications Railway and Other Heavy-Duty Applications
Regulatory Compliance RoHS
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 24.0 to 110.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

900Vdc Input, 100W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVT 100R-1K-F2 - ABSOPULSE Electronics Ltd.
Specs
Applications Train, Mobile
Regulatory Compliance RoHS, UL 508, EN50155EN50121-3-2, IEC 61373 Cat 1 A&B
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
VIPA SLIO Module, Power - 007-0AA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
DC Input Voltage 24.0 volts
View Details
2 suppliers
High Voltage - Modular DC-DC Converters -  - Acopian Power Supplies
Specs
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
Operating Temperature -10 to 60 C (14 to 140 F)
View Details