Analogic Corporation Calibrator AN3100

Description
The AN3100 is a calibrator from Analogic. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Dual five decade output ranges: ±11.1110 Volts DC with 100-uV resolution; Main output (Front Panel Terminals); ±111.110 Millivolts DC with 1-uV resolution; Auxiliary Output (Rear Panel Terminals) Warmup to rated accuracy in less than 10 minutes High output current of 50mA; short circuit-proof 10-milliohm output impedance (100 ohms on low output range) No maximum external load capacity Isolated circuitry is unaffected by common mode voltages up to ±500V Front panel ±1 mV vernier Applications: Calibrate absolutely to 50 PPM Normalize to 25 PPM Standardize to 15 PPM Verify linearity to 25 PPM Monitor drift to 5 PPM Establish regulation to ±1 uV
Description
The AN3100 is a calibrator from Analogic. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Dual five decade output ranges: ±11.1110 Volts DC with 100-uV resolution; Main output (Front Panel Terminals); ±111.110 Millivolts DC with 1-uV resolution; Auxiliary Output (Rear Panel Terminals) Warmup to rated accuracy in less than 10 minutes High output current of 50mA; short circuit-proof 10-milliohm output impedance (100 ohms on low output range) No maximum external load capacity Isolated circuitry is unaffected by common mode voltages up to ±500V Front panel ±1 mV vernier Applications: Calibrate absolutely to 50 PPM Normalize to 25 PPM Standardize to 15 PPM Verify linearity to 25 PPM Monitor drift to 5 PPM Establish regulation to ±1 uV

Suppliers

Company
Product
Description
Supplier Links
Calibrator AN3100
The AN3100 is a calibrator from Analogic. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site. Additional Features: Dual five decade output ranges: ±11.1110 Volts DC with 100-uV resolution; Main output (Front Panel Terminals); ±111.110 Millivolts DC with 1-uV resolution; Auxiliary Output (Rear Panel Terminals) Warmup to rated accuracy in less than 10 minutes High output current of 50mA; short circuit-proof 10-milliohm output impedance (100 ohms on low output range) No maximum external load capacity Isolated circuitry is unaffected by common mode voltages up to ±500V Front panel ±1 mV vernier Applications: Calibrate absolutely to 50 PPM Normalize to 25 PPM Standardize to 15 PPM Verify linearity to 25 PPM Monitor drift to 5 PPM Establish regulation to ±1 uV

The AN3100 is a calibrator from Analogic. Electronic calibrations are necessary for maintaining your equipment for general monitoring and testing purposes. Calibrators enable you to solve problems with your equipment on your own, on site.

Additional Features:

  • Dual five decade output ranges: ±11.1110 Volts DC with 100-uV resolution; Main output (Front Panel Terminals); ±111.110 Millivolts DC with 1-uV resolution; Auxiliary Output (Rear Panel Terminals)
  • Warmup to rated accuracy in less than 10 minutes
  • High output current of 50mA; short circuit-proof
  • 10-milliohm output impedance (100 ohms on low output range)
  • No maximum external load capacity
  • Isolated circuitry is unaffected by common mode voltages up to ±500V
  • Front panel ±1 mV vernier

Applications:

  • Calibrate absolutely to 50 PPM
  • Normalize to 25 PPM
  • Standardize to 15 PPM
  • Verify linearity to 25 PPM
  • Monitor drift to 5 PPM
  • Establish regulation to ±1 uV
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number AN3100
Product Name Calibrator
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details