RF Transmitter ASK, BPSK 868MHz PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
RF Transmitter ASK, BPSK 868MHz PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
RF TX IC ASK/BPSK 868MHZ 28WFQFN
Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | RF Transmitters | RF Modules | RF Transmitters |
Product Number | MAX2903ETI+ | MAX2903ETI+-ND | MAX2903ETI+ |
Product Name | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
Package Type | Surface Mount; 28-WFQFN Exposed Pad | Surface Mount; 28-WFQFN Exposed Pad | |
Features | RoHS | Antenna Connector | |
Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
Operating Frequency | 868 MHz | 868 MHz | |
Supply Voltage | 2.7 to 4.5 volts | 2.7 to 4.5 volts |