Product Details
The LTC7800 is a high performance step-down switching regulator DC/DC controller that drives an all N-channel synchronous power MOSFET stage. A constant frequency current mode architecture allows a phase-lockable frequency of up to 2.25MHz.
The 50μA no-load quiescent current extends operating run time in battery-powered systems. OPTI-LOOP® compensation allows the transient response to be optimized over a wide range of output capacitance and ESR values. The LTC7800 features a precision 0.8V reference and power good output indicator. A wide 4V to 60V input supply range encompasses a wide range of intermediate bus voltages and battery chemistries. The output voltage of the LTC7800 can be programmed between 0.8V to 24V.
The TRACK/SS pin ramps the output voltages during start-up. Current foldback limits MOSFET heat dissipation during short-circuit conditions. The PLLIN/MODE pin selects among Burst Mode operation, pulse-skipping mode, or continuous conduction mode at light loads.
Applications
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
IC REG CTRLR SYNC BUCK 60V 20QFN
Switching Controllers L IQ , 60V, Hi Freq Sync Buck Cntr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x4)
Analog Devices, Inc. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | LTC7800HUDC#PBF | LTC7800HUDC#PBF | LTC7800HUDC#PBF | LTC7800HUDC#PBF | LTC7800HUDC#PBF-ND |
Product Name | Low IQ , 60V, High Frequency Synchronous Step-Down Controller | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
Configuration / Function | Buck | Buck | |||
Package Type | PPAK | Other; 20-WFQFN Exposed Pad | Other; 20-WFQFN Exposed Pad | ||
Life Cycle Stage | Production | Active | |||
IOUT | 20 amps | ||||
VIN | 4 to 60 volts | 4 to 60 volts |